KSRTB2/3-80 is a metric ratchet with a 2.09 mm pitch, 80 teeth, and an induction-hardened S45C steel tooth surface with 50-60 HRC hardness. It has a 35 mm hub diameter, a 53.3 mm outside diameter, a 6 mm face width, and a 16 mm total length. The allowable torque is 6.00 N·m (0.61 kgf·m), with a weight of 0.16 kg. The pawl and ratchet are designed to prevent reverse rotation and are not for driving applications. Due to heat treatment, bore deformation may occur and may require reaming. Secondary operations on the tooth area are prohibited.
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 17mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2/3-80J17 | KSRTB2/3-80J17 |
| Product Name | Ratchets (metric) | 2.03mm Pitch 80 Tooth Mild Steel Ratchet with 17mm Finished Bore |
| Pitch | 2.09 mm/tooth | 2.09 mm/tooth |
| Teeth | 80 | 80 |
| Outside Diameter | 2.10 inch (53 mm) | 2.10 inch (53 mm) |