QTC METRIC GEARS Ratchets (metric) KSRTB2/3-80J16

Description
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore
Request a Quote
Description
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.03mm Pitch 80 Tooth Mild Steel Ratchet with a 16mm Finished Bore, part number KSRTB2/3-80J16, is designed for applications requiring one-way rotational restriction. It features an angle of teeth set at 60 degrees and is constructed from S45C mild steel, ensuring durability through induction-hardened teeth with a hardness range of 50 to 60 HRC. The ratchet is treated with a black oxide coating for enhanced corrosion resistance. This product is suitable for use in mechanisms where reverse rotation prevention is critical, such as in worm gear applications. The ratchet's specifications indicate that it can handle significant torque, making it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The 2.03mm Pitch 80 Tooth Mild Steel Ratchet with a 16mm Finished Bore, part number KSRTB2/3-80J16, is designed for applications requiring one-way rotational restriction. It features an angle of teeth set at 60 degrees and is constructed from S45C mild steel, ensuring durability through induction-hardened teeth with a hardness range of 50 to 60 HRC. The ratchet is treated with a black oxide coating for enhanced corrosion resistance. This product is suitable for use in mechanisms where reverse rotation prevention is critical, such as in worm gear applications. The ratchet's specifications indicate that it can handle significant torque, making it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB2/3-80J16 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB2/3-80J16
Ratchets (metric) KSRTB2/3-80J16
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore

2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore

Supplier's Site Datasheet
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore - KSRTB2/3-80J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore
KSRTB2/3-80J16
2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore KSRTB2/3-80J16
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB2/3-80J16 KSRTB2/3-80J16
Product Name Ratchets (metric) 2.03mm Pitch 80 Tooth Mild Steel Ratchet with 16mm Finished Bore
Pitch 2.09 mm/tooth 2.09 mm/tooth
Teeth 80 80
Outside Diameter 2.10 inch (53 mm) 2.10 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRTB1-50J14, Size 1, 50 Tooth, Rachets - srtb1-50j14 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 50
Outside Diameter 1.97 inch (50 mm)
View Details
24 PITCH, 18 TEETH, BRASS RATCHET - A 1B14-24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 24 teeth/inch
Teeth 18
Outside Diameter 0.75 inch (19 mm)
View Details
KHK SRT4-40J45, Size 4, 40 Tooth, Hubless Rachets - srt4-40j45 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 40
Outside Diameter 6.30 inch (160 mm)
View Details