QTC METRIC GEARS Ratchets (metric) KSRTB2/3-80

Description
2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore
Request a Quote
Description
2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSRTB2/3-80 is a metric ratchet with a 2.09 mm pitch, 80 teeth, and a T9 profile. It has a bore diameter of 35 mm, an outside diameter of 53.3 mm, a face width of 6 mm, and a total length of 39.48 mm. The ratchet is made of S45C steel with induction-hardened teeth rated at 50-60 HRC. The allowable torque is 6.00 N•m (0.61 kgf•m), and the weight is 0.16 kg. The pawl design prevents reverse rotation and is not intended for driving motion. Due to heat treatment, bore deformation may occur requiring reaming, and no secondary operations are permitted on the tooth area.

Datasheet Summary
Powered by GS/AI

KSRTB2/3-80 is a metric ratchet with a 2.09 mm pitch, 80 teeth, and a T9 profile. It has a bore diameter of 35 mm, an outside diameter of 53.3 mm, a face width of 6 mm, and a total length of 39.48 mm. The ratchet is made of S45C steel with induction-hardened teeth rated at 50-60 HRC. The allowable torque is 6.00 N•m (0.61 kgf•m), and the weight is 0.16 kg. The pawl design prevents reverse rotation and is not intended for driving motion. Due to heat treatment, bore deformation may occur requiring reaming, and no secondary operations are permitted on the tooth area.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB2/3-80 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB2/3-80
Ratchets (metric) KSRTB2/3-80
2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore

2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore

Supplier's Site Datasheet
2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore - KSRTB2/3-80 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore
KSRTB2/3-80
2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore KSRTB2/3-80
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB2/3-80 KSRTB2/3-80
Product Name Ratchets (metric) 2.03mm Pitch 80 Tooth Mild Steel Ratchet with Plain Bore
Pitch 2.09 mm/tooth 2.09 mm/tooth
Teeth 80 80
Outside Diameter 2.10 inch (53 mm) 2.10 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 PITCH, 30 TEETH, BRASS RATCHET - A 1B14-24030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 24 teeth/inch
Teeth 30
Outside Diameter 1.25 inch (32 mm)
View Details
KHK SRTB1-50J14, Size 1, 50 Tooth, Rachets - srtb1-50j14 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 50
Outside Diameter 1.97 inch (50 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details