A 1C14-02 is a steel pawl for use with 48, 32, and 24 pitch ratchets, with a thickness of 1/16 inch and a face width of 0.055 inch. The pawl is made from low carbon steel and mates with ratchets having 1/8 inch bore depth and 5/32 inch pawl overlap. It is designed for inch-based mechanical systems requiring indexed rotation control.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | A 1C14-02 |
| Product Name | 1/16" Thick, Steel pawl |
| Material | Steel |