KSRTB1-60 is a metric ratchet with a 3.14 mm pitch, 15 teeth, and a 60 mm outside diameter. It has a 48.24 mm face width, induction hardened teeth at 50-60 HRC hardness, and is made from S45C steel. The allowable torque is 19.5 N·m (1.99 kgf·m), with a weight of 0.34 kg. The part features a bore hub diameter of 60 mm and a hub width of 28.4 mm. It is designed to prevent reverse rotation and is not suitable for driving applications. Secondary operations on the tooth area are prohibited due to induction hardening.
3.14mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB1-60J22 | KSRTB1-60J22 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 60 | 60 |
| Outside Diameter | 2.36 inch (60 mm) | 2.36 inch (60 mm) |