The A 1B14-24048 is a 24-pitch brass ratchet with 48 teeth, a 1.000 inch outer diameter, a 1/4 inch face width, a 3/16 inch bore depth, and a 0.612 inch pitch diameter. It is designed for use with a 24-pitch pawl and is part of a series of inch-dimensioned ratchets with brass bodies and steel or C360 brass pawls.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | A 1B14-24048 |
| Product Name | 24 PITCH, 48 TEETH, BRASS RATCHET |
| Pitch | 24 teeth/inch |
| Teeth | 48 |
| Outside Diameter | 2.00 inch (51 mm) |