QTC METRIC GEARS Ratchets (metric) KSRT3-40J45

Description
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore
Request a Quote
Description
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRT3-40J45 is a hubless ratchet with a pitch of 9.42 mm and features 40 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The finished bore diameter is 45 mm. This ratchet is designed to prevent reverse rotation and is not suitable for driving applications. It is important to note that due to the induction hardening process, secondary operations on the tooth areas are not permissible, and some deformation of the bore may occur, necessitating reaming to achieve specified dimensions.

Datasheet Summary
Powered by GS/AI

The KSRT3-40J45 is a hubless ratchet with a pitch of 9.42 mm and features 40 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The finished bore diameter is 45 mm. This ratchet is designed to prevent reverse rotation and is not suitable for driving applications. It is important to note that due to the induction hardening process, secondary operations on the tooth areas are not permissible, and some deformation of the bore may occur, necessitating reaming to achieve specified dimensions.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRT3-40J45 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRT3-40J45
Ratchets (metric) KSRT3-40J45
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore

9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore

Supplier's Site Datasheet
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore - KSRT3-40J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore
KSRT3-40J45
9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore KSRT3-40J45
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRT3-40J45 KSRT3-40J45
Product Name Ratchets (metric) 9.42mm Pitch 40 Tooth Mild Steel Hubless Ratchet with 45mm Finished Bore
Pitch 9.42 mm/tooth 9.42 mm/tooth
Teeth 40 40
Outside Diameter 4.72 inch (120 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRTB1-50J14, Size 1, 50 Tooth, Rachets - srtb1-50j14 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 50
Outside Diameter 1.97 inch (50 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details
KHK SRT4-40J35, Size 4, 40 Tooth, Hubless Rachets - srt4-40j35 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 40
Outside Diameter 6.30 inch (160 mm)
View Details