The 9.42mm Pitch 30 Tooth Mild Steel Hubless Ratchet with a 30mm Finished Bore, part number KSRT3-30J30, is designed for applications requiring one-way rotational restriction. It features a tooth angle of 60° and is constructed from S45C mild steel, with teeth that are induction hardened to achieve a hardness of 50 to 60 HRC, ensuring durability and resistance to wear. The surface is treated with a black oxide coating for enhanced corrosion resistance. This ratchet is suitable for use in mechanisms where reverse rotation needs to be prevented, making it ideal for applications such as worm gear assemblies. The product's specifications indicate that it is not suitable for driving rotation but is effective for maintaining unidirectional movement.
9.42mm Pitch 30 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT3-30J30 | KSRT3-30J30 |
| Product Name | Ratchets (metric) | 9.42mm Pitch 30 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore |
| Pitch | 9.42 mm/tooth | 9.42 mm/tooth |
| Teeth | 30 | 30 |
| Outside Diameter | 3.54 inch (90 mm) | 3.54 inch (90 mm) |