The KSRT1-90 is a 3.14 mm pitch, 90-tooth ratchet with an induction-hardened tooth surface (50-60 HRC) made from S45C steel. It has a bore diameter of 58.35 mm, an outside diameter of 90 mm, a face width of 12 mm, and a total length of 43.4 mm. The allowable torque is 34.5 N·m (3.52 kgf·m), and it weighs 0.56 kg. The part is designed to prevent reverse rotation and is not intended for driving motion.
3.14mm Pitch 90 Tooth Mild Steel Hubless Ratchet with 22mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT1-90J22 | KSRT1-90J22 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 90 Tooth Mild Steel Hubless Ratchet with 22mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 90 | 90 |
| Outside Diameter | 3.54 inch (90 mm) | 3.54 inch (90 mm) |