KSRT1-90 is a 3.14 mm pitch, 90-tooth ratchet with a plain bore, made of S45C steel with induction-hardened teeth (50-60 HRC), capable of an allowable torque of 34.5 N·m. It has a hub diameter of 90 mm, outside diameter of 58.35 mm, face width of 43.4 mm, and total length of 90 mm. The ratchet weighs 0.56 kg and is designed to prevent reverse rotation, not for driving applications.
3.14mm Pitch 90 Tooth Mild Steel Hubless Ratchet with Plain Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT1-90 | KSRT1-90 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 90 Tooth Mild Steel Hubless Ratchet with Plain Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 90 | 90 |
| Outside Diameter | 3.54 inch (90 mm) | 3.54 inch (90 mm) |