KPU2-25J12 is a plastic spur gear from the KPU series with a 2 mm module, 25 teeth, and a stainless steel core, designed for mechanical power transmission. The gear has a 30 mm bore, 50 mm pitch diameter, and 54 mm outside diameter, with a 20 mm face width and 30 mm total length. It conforms to JIS grade N9 precision (JIS B1702-1:1998) and uses MC901 nylon fused to a SUS303 metal core. Backlash is 0.42 mm, with an allowable torque of 0.67 kgf·m. The gear is intended for use in applications requiring dimensional stability and wide temperature tolerance.
Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-25J12 | KPU2-25J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 25 Tooth Nylon Spur Gear with Stainless Steel Core and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |