KPU1.5-60 plastic spur gear with stainless steel core, module 1.5, 60 teeth, 90 mm pitch diameter, 93 mm outside diameter, 15 mm face width, and 27 mm hub width, designed for use with MC901 nylon fused to a SUS303 metal core. Precision meets JIS grade N9 (JIS B1702-1:1998), with a 20° pressure angle and standard full-depth teeth. Allowable torque is 6.60 N·m (0.67 kgf·m), and backlash is 0~0.40 mm. Dimensions include 60 mm hub diameter and 55 mm total length. The steel core is knurled and grooved for mechanical bonding with nylon, ensuring dimensional stability and high holding strength.
Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU1.5-60J18 | KPU1.5-60J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |