Plastic spur gear with module 3, 60 teeth, and 18 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile with a 20° pressure angle and JIS grade N9 precision. The keyway is 6 mm by 2.8 mm, conforming to JIS B1301 Js9 tolerance. Allowable torque is 0.88 N·m (0.088 kgf·m). The gear is designed for use with steel hubs under conditions of heat, large diameter, or impact loading, and dimensional stability is subject to temperature and humidity variations. No heat treatment is applied, and tooth hardness is specified as 115-120 HRR.
Module 3, 60 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA3-60J18 | KPSA3-60J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 60 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |