Stock Drive Products & Sterling Instrument - SDP/SI Module 0.4, 72 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY04072

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29MY04072 is a steel spur gear stock with a module of 0.4, 72 teeth, and a 20° pressure angle. It has a pitch diameter of 28.8 mm, a shank diameter of 28.8 mm, and a usable length of 29.6 mm.

Datasheet Summary
Powered by GS/AI

A 1C29MY04072 is a steel spur gear stock with a module of 0.4, 72 teeth, and a 20° pressure angle. It has a pitch diameter of 28.8 mm, a shank diameter of 28.8 mm, and a usable length of 29.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Module 0.4, 72 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04072 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.4, 72 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY04072
Module 0.4, 72 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY04072
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY04072
Product Name Module 0.4, 72 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details