KPSA2-100J45 is a module 2 plastic spur gear with 45 teeth, made of MC901 nylon, featuring a 14 mm wide by 3.8 mm deep keyway and an allowable torque of 0.69 N·m. The gear has a pitch diameter of 90 mm, an outside diameter of 94 mm, a face width of 20 mm, and a backlash tolerance of 0 to 0.46 mm. It adheres to JIS grade N9 precision standards (JIS B1702-1: 1998) and is designed for applications requiring a steel hub for secure shaft attachment under high load or temperature conditions.
Module 2, 100 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-100J45 | KPSA2-100J45 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 100 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |