KPS3-26J30 is a plastic spur gear with a module of 3, 30 teeth, and a 30 mm bore diameter, constructed from MC901 nylon with a tooth hardness of 115-120 HRR. It features a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. The gear includes a keyway sized 8 mm wide by 3.3 mm deep and an M8 set screw. Its face width and hub width are both 7.5 mm, and the allowable torque is 0.18 N·m (0.018 kgf·m). The part is designed for use with steel mating gears and is subject to dimensional changes under varying temperature and humidity conditions.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J30 | KPS3-26J30 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |