A 1C22MYK20020B is a metric spur gear with 20 teeth, module 2, and a 20° pressure angle, featuring a keyway and a 20 mm bore with H7 tolerance. The gear has a 40 mm pitch diameter, 44 mm outer diameter, and a 15 mm face width. It includes an M5 screw hole for mounting and a 2.8 mm keyway groove. The hub projection is 10 mm, and the material is steel.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYK20020B |
| Product Name | Module 2, 20 Teeth, 20 Degree Pressure Angle Steel Gear with Keyway |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |