The KPS3-26J19 is a plastic spur gear in the KPS series, with a module of 3, 26 teeth, and a 19 mm finished bore. It features a J-series hub with a keyway sized 6 mm wide by 2.8 mm deep and an M5 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The allowable torque is 0.21 N·m, and the total length is 45 mm. Backlash is specified as 0~0.54 mm. The gear is not available off-the-shelf and requires a lead time of up to five working days after order placement.
Module 3, 26 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-26J19 | KPS3-26J19 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 26 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |