KPS2.5-28J16 is a plastic spur gear with a module of 2.5, 28 teeth, a 16 mm bore, and a keyway sized 5 mm wide by 2.3 mm deep, secured by an M4 set screw. It has a pitch diameter of 70 mm, outside diameter of 75 mm, face width of 25 mm, and total length of 37 mm. The gear is made of MC901 nylon, has a pressure angle of 20°, and adheres to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.14 N·m, with theoretical backlash ranging from 0 to 0.46 mm, and a weight of 14.7 g.
Module 2.5, 28 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-28J16 | KPS2.5-28J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 28 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |