KPS2.5-24J19 is a plastic spur gear with a module of 2.5, 24 teeth, and a finished bore of 19 mm, made of MC901 nylon with a tooth hardness of 115~120 HRR. It has a pitch diameter of 60 mm, outside diameter of 65 mm, face width of 25 mm, hub width of 12 mm, and total length of 37 mm. The gear features a keyway of 6 mm width by 2.8 mm depth with an M5 set screw, and a backlash of 0.094 mm. The allowable torque is 12.1 N·m (1.23 kgf·m) under assumed usage conditions. It conforms to JIS B1702-1:1998 grade N9 precision standards. The gear is compatible with standard full-depth teeth at a 20° pressure angle.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J19 | KPS2.5-24J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |