Module 2.5 plastic spur gear with 18 teeth, 14 mm finished bore, 38 mm pitch diameter, 45 mm outside diameter, 25 mm face width, and 37 mm total length, made of MC901 material with a JIS grade N9 precision rating and 20° pressure angle. Includes a keyway conforming to JIS B1301 (5 x 2.3 mm) and an M4 set screw. Allowable torque is 8.28 N·m (0.84 kgf·m) with a theoretical backlash of 0~0.44 mm and a weight of 0.049 kg.
Module 2.5, 18 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-18J14 | KPS2.5-18J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 18 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |