The KPS2.5-16J14 is a plastic spur gear with a module of 2.5, 16 teeth, and a finished bore of 14 mm, made from MC901 material. It has a pitch diameter of 40 mm, outside diameter of 45 mm, face width of 25 mm, and hub width of 12 mm. The gear features a keyway sized at 5 mm width × 2.3 mm depth, compatible with JIS B1301 Js9 tolerance, and includes an M4 set screw. It is rated for a maximum allowable torque of 7.09 N·m (0.72 kgf·m) and has a theoretical backlash of 0.040 mm. The gear is designed for use with steel counterparts to avoid heat buildup from dry operation. Precision meets JIS grade N9 per JIS B1702-1:1998, and tooth hardness is specified at 115~120 HRR. The total length is 37 mm.
Module 2.5, 16 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-16J14 | KPS2.5-16J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 16 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |