KPS2-30J16 is a plastic spur gear with module 2, 16 teeth, and a 5 mm keyway of size 5 x 2.3 mm. It has a 16 mm bore, an outside diameter of 64 mm, a face width of 20 mm, and a total length of 30 mm. The gear is made of MC901 nylon and features a set screw (M4). It complies with JIS grade N9 (equivalent to S1) precision and has a backlash of 0 to 0.44 mm. The allowable torque is 8.20 N·m (0.84 kgf·m).
Module 2, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2-30J16 | KPS2-30J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |