The KPS1 series comprises plastic spur gears made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N9 (JIS B1702-1: 1998) precision. The gear has a 10 mm face width, 97 mm outside diameter, and 2 mm hub width, with a 5 mm M4 screw hole for mounting. The theoretical backlash is 0.36 mm, and the allowable torque is 0.10 N·m. Dimensional stability may vary with temperature and humidity. The product is designed for use with steel gears to minimize heat buildup without lubrication.
Module 1, 85 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-85J15 | KPS1-85J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 85 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |