QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-32J14

Description
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-32J14 is a plastic spur gear with a module of 1.5 and 32 teeth, designed for precision applications. It features a finished bore of 14mm and is made from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear has a pressure angle of 20° and is classified under JIS grade N9 for precision. The standard full depth of the gear teeth ensures compatibility with other gears in the same series. Engineers should note that significant variations in temperature or humidity can affect the dimensions of plastic gears, including bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these plastic gears with steel gears to prevent heat generation and dilation. The product is available on request, with a lead time of up to five working days for shipping.

Datasheet Summary
Powered by GS/AI

The KPS1.5-32J14 is a plastic spur gear with a module of 1.5 and 32 teeth, designed for precision applications. It features a finished bore of 14mm and is made from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear has a pressure angle of 20° and is classified under JIS grade N9 for precision. The standard full depth of the gear teeth ensures compatibility with other gears in the same series. Engineers should note that significant variations in temperature or humidity can affect the dimensions of plastic gears, including bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these plastic gears with steel gears to prevent heat generation and dilation. The product is available on request, with a lead time of up to five working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-32J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-32J14
Plastic Spur Gears (metric) KPS1.5-32J14
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS1.5-32J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS1.5-32J14
Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS1.5-32J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-32J14 KPS1.5-32J14
Product Name Plastic Spur Gears (metric) Module 1.5, 32 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

48DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 5217275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details