Module 1.5 plastic spur gear with 24 teeth, made of MC901 nylon, featuring a hub and a 14 mm finished bore, with a pressure angle of 20° and JIS grade N9 precision. The gear has an outside diameter of 36 mm, face width of 15 mm, and total length of 25 mm, with a bore keyway of 5 x 2.3 mm and a shaft set screw size of M4. The allowable torque is 2.61 N·m, and the backlash is 0.036 mm. The gear is designed for use with steel mating gears and may experience dimensional changes under varying temperature or humidity conditions.
Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-24J14 | KPS1.5-24J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 24 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |