A 1C22MYKW25020A is a metric spur gear with 20 teeth, module 2.5, and a 20° pressure angle, made of steel. It has a bore diameter of 20 mm with a tolerance of +0.021/0, a pitch diameter of 50 mm, an outer diameter of 55 mm, and a face width of 25 mm. The gear includes a keyway with dimensions 6 mm wide by 2.8 mm deep and is designed for a M5 set screw. It is a flanged hub gear with a bore tolerance specified for 20, 25, and 30 mm sizes.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYKW25020A |
| Product Name | Module 2.5, 20 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |