KPS1 series plastic spur gears are made of MC901 nylon with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N9 (JIS B1702-1:1998) precision. The KPS1-100J15 variant has 100 teeth, a 5 mm bore with a 5 x 2.3 mm screw hole, a 100 mm outside diameter, 10 mm face width, and 20 mm hub width. Backlash is rated at 0.10 mm, and allowable torque is 0.10 N·m. The gear is designed for use with steel mating gears to prevent heat buildup, and dimensional stability may vary under temperature or humidity changes.
Module 1, 100 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-100J15 | KPS1-100J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |