QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-70J32

Description
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Description
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 70 teeth, 32 mm bore, 175 mm pitch diameter, 180 mm outside diameter, 25 mm face width, and 40 mm total length, rated for 54.1 N·m allowable torque under JIS grade N9 precision. The MC602ST nylon is fused to an S45C steel core via diamond knurling and grooving for high holding strength and dimensional stability. Backlash is specified as 0~0.48 mm. Dimensions and torque ratings are consistent with the KNSU2.5-70 series variant.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 70 teeth, 32 mm bore, 175 mm pitch diameter, 180 mm outside diameter, 25 mm face width, and 40 mm total length, rated for 54.1 N·m allowable torque under JIS grade N9 precision. The MC602ST nylon is fused to an S45C steel core via diamond knurling and grooving for high holding strength and dimensional stability. Backlash is specified as 0~0.48 mm. Dimensions and torque ratings are consistent with the KNSU2.5-70 series variant.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-70J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-70J32
Plastic Spur Gears (metric) KNSU2.5-70J32
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore - KNSU2.5-70J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
KNSU2.5-70J32
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore KNSU2.5-70J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-70J32 KNSU2.5-70J32
Product Name Plastic Spur Gears (metric) Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
KHK NSU1.5-68J18, Module 1.5, 68 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-68j18 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 68
Design Metric
View Details