QTC METRIC GEARS Metal Spur Gears (metric) KMSCPG10-25A

Description
Circular Pitch 10, 25 Tooth Ground Steel Spur Gear
Request a Quote Datasheet
Description
Circular Pitch 10, 25 Tooth Ground Steel Spur Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSCPG10-25A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSCPG10-25A
Metal Spur Gears (metric) KMSCPG10-25A
Circular Pitch 10, 25 Tooth Ground Steel Spur Gear

Circular Pitch 10, 25 Tooth Ground Steel Spur Gear

Supplier's Site
Circular Pitch 10, 25 Tooth Ground Steel Spur Gear - KMSCPG10-25A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 10, 25 Tooth Ground Steel Spur Gear
KMSCPG10-25A
Circular Pitch 10, 25 Tooth Ground Steel Spur Gear KMSCPG10-25A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSCPG10-25A KMSCPG10-25A
Product Name Metal Spur Gears (metric) Circular Pitch 10, 25 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Hardened Hardened; Hardened Ground Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 2.5, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW25028A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details