QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA5-2040L

Description
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSA5-2040L is a metric spiral bevel gear with a module of 5, 20 teeth, left-hand helix, and a finished bore. It is made of SCM415 steel with overall carburizing heat treatment, resulting in a tooth hardness of 55-60 HRC. The gear conforms to JIS B 1704:1978 grade 4 precision. It has a pitch diameter of 109.2 mm, outside diameter of 125 mm, overall length of 53 mm, bore length of 51 mm, face width of 34 mm, and a bore diameter of 55.05 mm. The mounting uses two M8 taps, with a holding torque of 0.14-0.34 N·m and a bending torque capacity of 1.96 N·m. The gear generates axial thrust forces and permits no secondary machining due to carburizing.

Datasheet Summary
Powered by GS/AI

KMBSA5-2040L is a metric spiral bevel gear with a module of 5, 20 teeth, left-hand helix, and a finished bore. It is made of SCM415 steel with overall carburizing heat treatment, resulting in a tooth hardness of 55-60 HRC. The gear conforms to JIS B 1704:1978 grade 4 precision. It has a pitch diameter of 109.2 mm, outside diameter of 125 mm, overall length of 53 mm, bore length of 51 mm, face width of 34 mm, and a bore diameter of 55.05 mm. The mounting uses two M8 taps, with a holding torque of 0.14-0.34 N·m and a bending torque capacity of 1.96 N·m. The gear generates axial thrust forces and permits no secondary machining due to carburizing.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA5-2040L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA5-2040L
Spiral Bevel Gears (metric) KMBSA5-2040L
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA5-2040L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA5-2040L
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA5-2040L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA5-2040L KMBSA5-2040L
Product Name Spiral Bevel Gears (metric) Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Face Width 28 mm (1.1 inch) 28 mm (1.1 inch)
Overall Width 55.05 mm (2.17 inch) 55.05 mm (2.17 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 DP, 16 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1M 3-Y32016B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 16
Design English
View Details