A 1M 3-Y32016B is a 32-pitch, 16-tooth bevel gear made of nylon, designed for a 1:3 gear ratio with a 0.500-inch pitch diameter and a 0.583-inch outside diameter. The bore size is 0.181 inches, with a hub length of 0.181 inches and a hub diameter of 0.344 inches. It has a 20° pressure angle and features a recessed bore with no open through-hole. The gear is part of a molded bevel gear series intended for mechanical power transmission.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 3-Y32016B |
| Product Name | 32 DP, 16 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |