QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-45LJ40

Description
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore
Request a Quote
Description
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 left-handed ground helical gear made of SCM440 with induction-hardened tooth surfaces (50-60 HRC), featuring a 75 mm hub diameter, 112.5 mm pitch diameter, 117.5 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length. It meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, with an allowable torque of 31.6 N·m for bending strength and 48.3 N·m for surface durability. The backlash range is 0.14-0.24 mm, and the helix angle is 21°30'. Secondary operations on the teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2.5 left-handed ground helical gear made of SCM440 with induction-hardened tooth surfaces (50-60 HRC), featuring a 75 mm hub diameter, 112.5 mm pitch diameter, 117.5 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length. It meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, with an allowable torque of 31.6 N·m for bending strength and 48.3 N·m for surface durability. The backlash range is 0.14-0.24 mm, and the helix angle is 21°30'. Secondary operations on the teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-45LJ40 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-45LJ40
Commercial & Precision Helical Gears (metric) KKHG2.5-45LJ40
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore

Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore - KKHG2.5-45LJ40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore
KKHG2.5-45LJ40
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore KKHG2.5-45LJ40
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-45LJ40 KKHG2.5-45LJ40
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 40mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 45 45
Design Metric
Pressure Angle 20° 20°
PD 113 mm (4.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R3E24, Module 430 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r3e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details