QTC METRIC GEARS Gear Type Coupling Outer Rings (metric) KGC2-I

Description
Module 2, 40 Tooth Mild Steel Gear Coupling
Request a Quote
Description
Module 2, 40 Tooth Mild Steel Gear Coupling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KGC2-I is a gear coupling inner hub in the KGC-I series, designed for metric applications with a module of 2 and 40 teeth. It has an internal diameter of 76 mm, a pitch diameter of 80 mm, an outside diameter of 105 mm, a face width of 36 mm, a backlash range of 0.40~0.60 mm, and weighs 1.03 kg. The gear teeth are standard full depth with a 20° pressure angle, made from S45C steel with induction-hardened surfaces achieving 50~60 HRC hardness. No secondary operations are permitted on the tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

KGC2-I is a gear coupling inner hub in the KGC-I series, designed for metric applications with a module of 2 and 40 teeth. It has an internal diameter of 76 mm, a pitch diameter of 80 mm, an outside diameter of 105 mm, a face width of 36 mm, a backlash range of 0.40~0.60 mm, and weighs 1.03 kg. The gear teeth are standard full depth with a 20° pressure angle, made from S45C steel with induction-hardened surfaces achieving 50~60 HRC hardness. No secondary operations are permitted on the tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling Outer Rings (metric) - KGC2-I - QTC METRIC GEARS
Hicksville, NY, USA
Gear Type Coupling Outer Rings (metric)
KGC2-I
Gear Type Coupling Outer Rings (metric) KGC2-I
Module 2, 40 Tooth Mild Steel Gear Coupling

Module 2, 40 Tooth Mild Steel Gear Coupling

Supplier's Site Datasheet
Module 2, 40 Tooth Mild Steel Gear Coupling - KGC2-I - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth Mild Steel Gear Coupling
KGC2-I
Module 2, 40 Tooth Mild Steel Gear Coupling KGC2-I
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings Flexible Couplings
Product Number KGC2-I KGC2-I
Product Name Gear Type Coupling Outer Rings (metric) Module 2, 40 Tooth Mild Steel Gear Coupling
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details