QTC METRIC GEARS Gear Type Coupling Outer Rings (metric) KGC1-I

Description
Module 2, 25 Tooth Mild Steel Gear Coupling
Request a Quote
Description
Module 2, 25 Tooth Mild Steel Gear Coupling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KGC1-I is a gear coupling outer ring with module 2 and 25 teeth, made of S45C steel with induction-hardened tooth surfaces at 50~60HRC. It has an internal diameter of 46 mm, pitch diameter of 50 mm, outside diameter of 68 mm, face width of 25 mm, and a backlash of 0.40~0.60 mm. The part weighs 0.33 kg. No secondary operations are permitted on the induction-hardened tooth areas, including the bottom land. Gear teeth comply with standard full depth and 20° pressure angle.

Datasheet Summary
Powered by GS/AI

KGC1-I is a gear coupling outer ring with module 2 and 25 teeth, made of S45C steel with induction-hardened tooth surfaces at 50~60HRC. It has an internal diameter of 46 mm, pitch diameter of 50 mm, outside diameter of 68 mm, face width of 25 mm, and a backlash of 0.40~0.60 mm. The part weighs 0.33 kg. No secondary operations are permitted on the induction-hardened tooth areas, including the bottom land. Gear teeth comply with standard full depth and 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling Outer Rings (metric) - KGC1-I - QTC METRIC GEARS
Hicksville, NY, USA
Gear Type Coupling Outer Rings (metric)
KGC1-I
Gear Type Coupling Outer Rings (metric) KGC1-I
Module 2, 25 Tooth Mild Steel Gear Coupling

Module 2, 25 Tooth Mild Steel Gear Coupling

Supplier's Site Datasheet
Module 2, 25 Tooth Mild Steel Gear Coupling - KGC1-I - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Mild Steel Gear Coupling
KGC1-I
Module 2, 25 Tooth Mild Steel Gear Coupling KGC1-I
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings Flexible Couplings
Product Number KGC1-I KGC1-I
Product Name Gear Type Coupling Outer Rings (metric) Module 2, 25 Tooth Mild Steel Gear Coupling
Coupling Type Gear / Multi-Jaw
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling, 34mm Overall length and 10 mm Bores - A 5Z28M2010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 19000 rpm
Units Metric Design
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Couplings - 132156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details