KDS0.5-60 is a 60-tooth injection molded spur gear with a module of 0.5, made from Duracon (M90-44). It has a pitch diameter of 30 mm, an outside diameter of 31 mm, a face width of 10 mm, and a hub width of 14 mm. The gear has a JIS grade N12 precision rating. The allowable bending strength is 0.54 N·m (0.055 kgf·m), and its weight is 3.02 g. Backlash tolerance is 0~0.48 mm. The bore diameter is 10 mm with a tolerance of -0.05 to -0.30 mm. It complies with JIS B1702-1:1998 and has a standard full-depth 20° pressure angle tooth profile.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.5-60 |
| Product Name | Module 0.5, 60 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |