QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG0.8-30R2

Description
Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG0.8-30R2 is a bronze worm gear with a module of 0.8, 30 teeth, 2 starts, and a right-hand helix angle of 6°34'. It has a bore diameter of 5 mm, pitch diameter of 24.16 mm, outside diameter of 25.6 mm, face width of 9 mm, total length of 18 mm, and mounting distance of 19 mm. The gear is profile-shifted for proper center distance, includes a set screw for mounting, and has a backlash range of 0.04~0.22 mm. It supports allowable torques of 2.24 N·m at 30 rpm, 1.87 N·m at 100 rpm, 1.46 N·m at 300 rpm, 1.20 N·m at 600 rpm, 1.07 N·m at 900 rpm, and 0.98 N·m at 1200 rpm. The part weighs 0.055 kg and uses a standard full-depth tooth profile with a 20° normal pressure angle. Material is CAC502 with no heat treatment applied.

Datasheet Summary
Powered by GS/AI

KBG0.8-30R2 is a bronze worm gear with a module of 0.8, 30 teeth, 2 starts, and a right-hand helix angle of 6°34'. It has a bore diameter of 5 mm, pitch diameter of 24.16 mm, outside diameter of 25.6 mm, face width of 9 mm, total length of 18 mm, and mounting distance of 19 mm. The gear is profile-shifted for proper center distance, includes a set screw for mounting, and has a backlash range of 0.04~0.22 mm. It supports allowable torques of 2.24 N·m at 30 rpm, 1.87 N·m at 100 rpm, 1.46 N·m at 300 rpm, 1.20 N·m at 600 rpm, 1.07 N·m at 900 rpm, and 0.98 N·m at 1200 rpm. The part weighs 0.055 kg and uses a standard full-depth tooth profile with a 20° normal pressure angle. Material is CAC502 with no heat treatment applied.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG0.8-30R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG0.8-30R2
Right Hand Lead Worm Gears (metric) KBG0.8-30R2
Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG0.8-30R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG0.8-30R2
Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore KBG0.8-30R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG0.8-30R2 KBG0.8-30R2
Product Name Right Hand Lead Worm Gears (metric) Module 0.8, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 24 mm (0.9449 inch) 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
30:1 Gear Ratio, 30 Teeth, Worm Gear - A 1T 6-N483004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Pressure Angle 14.5°
View Details