KAG5-40R1 is a right-hand worm gear with a module of 5, 40 teeth, 1 start, and a helix angle of 4°05'. It features a plain bore of 22 mm, a hub diameter of 75 mm, a pitch diameter of 110 mm, a throat diameter of 200 mm, an outside diameter of 210 mm, and a face width of 35 mm. The gear is made of CAC702 aluminum bronze with standard full-depth teeth and a 20° normal pressure angle. Precision grade is KHK W 002 grade 2.
Module 5, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG5-40R1 | KAG5-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 200 mm (7.87 inch) | 200 mm (7.87 inch) |