Stock Drive Products & Sterling Instrument - SDP/SI 30:1 Gear Ratio, 30 Teeth, Worm Gear A 1M 6-N48030

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 6-N48030 is a 48-pitch acetal worm gear with 30 teeth, a pitch diameter of 0.625 inch, an outside diameter of 0.667 inch, a bore diameter of 0.187 inch, a face width of 0.312 inch, and a hub projection of 0.187 inch. It is designed to mesh with right-hand, 14.5° pressure angle worms and operates at a 90° shaft angle. The gear has a hex tooling feature across flats and is compatible with standard steel or brass worms.

Datasheet Summary
Powered by GS/AI

The A 1M 6-N48030 is a 48-pitch acetal worm gear with 30 teeth, a pitch diameter of 0.625 inch, an outside diameter of 0.667 inch, a bore diameter of 0.187 inch, a face width of 0.312 inch, and a hub projection of 0.187 inch. It is designed to mesh with right-hand, 14.5° pressure angle worms and operates at a 90° shaft angle. The gear has a hex tooling feature across flats and is compatible with standard steel or brass worms.

Suppliers

Company
Product
Description
Supplier Links
30:1 Gear Ratio, 30 Teeth, Worm Gear - A 1M 6-N48030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30:1 Gear Ratio, 30 Teeth, Worm Gear
A 1M 6-N48030
30:1 Gear Ratio, 30 Teeth, Worm Gear A 1M 6-N48030
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 6-N48030
Product Name 30:1 Gear Ratio, 30 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 30
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
24 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
48 D.P., 22 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 22
Design English
View Details
Module 0.8, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details