KAG1-60R1 is a right-hand helical worm gear with module 1, 60 teeth, 1 start, and a helix angle of 3°35'. It features a 35 mm bore, 60 mm pitch diameter, 62 mm throat diameter, 63 mm outside diameter, 10 mm face width, and 20 mm total length. The gear is made of CAC702 aluminum bronze, has a standard full-depth tooth form, and a 20° normal pressure angle. Allowable torque at 30 rpm is 25.6 N·m, decreasing to 11.4 N·m at 1800 rpm, with backlash ranging from 0.08 to 0.19 mm and a weight of 0.29 kg. Precision grade is KHK W 002 grade 2.
Module 1, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1-60R1J14 | KAG1-60R1J14 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |