QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1-40R1J12

Description
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1-40R1J12 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1-40R1J12
Right Hand Lead Worm Gears (metric) KAG1-40R1J12
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore

Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore - KAG1-40R1J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
KAG1-40R1J12
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore KAG1-40R1J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1-40R1J12 KAG1-40R1J12
Product Name Right Hand Lead Worm Gears (metric) Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
20:1 Gear Ratio, 40 Teeth, Worm Gear - A 1T 6-Y324008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 20°
View Details