A 1B 4MYK05030S is a straight-tooth miter gear made of brass, with a module of 0.5, 30 teeth, and a 20° pressure angle. It has a 3.5 mm bore with an H8 tolerance, a 15 mm pitch diameter, a 12 mm face width, a 14 mm hub length, a 2.5 mm hub projection, and an 8 mm overall length. It is sold individually and features a set screw for shaft mounting. Shaft and hub dimensions are compatible with standard mating applications. All dimensions are metric.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 4MYK05030S |
| Product Name | 30 Teeth, 0.5 Module, ISO 8 /Brass Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |