Quality Bearings & Components Axial Needle Roller Thrust Bearings - Metric BTHBNGMAXK85110

Description
Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only
Request a Quote Datasheet
Description
Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Needle Roller Thrust Bearings  -  Metric - BTHBNGMAXK85110 - Quality Bearings & Components
Hicksville, NY, USA
Axial Needle Roller Thrust Bearings - Metric
BTHBNGMAXK85110
Axial Needle Roller Thrust Bearings - Metric BTHBNGMAXK85110
Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only

Axial Needle Roller

THRUST BEARINGS – METRIC

• Steel Needles
*Plastic Retainer Only

Supplier's Site
85mm ID, 110mm OD Axial Needle Roller Thrust Bearing - BTHBNGMAXK85110 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
85mm ID, 110mm OD Axial Needle Roller Thrust Bearing
BTHBNGMAXK85110
85mm ID, 110mm OD Axial Needle Roller Thrust Bearing BTHBNGMAXK85110
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings Roller Bearings
Product Number BTHBNGMAXK85110 BTHBNGMAXK85110
Product Name Axial Needle Roller Thrust Bearings - Metric 85mm ID, 110mm OD Axial Needle Roller Thrust Bearing
Type Needle Roller Thrust
Design Units Metric
Bore 3.3465 inch (85.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Rotation - Cross Roller Ring - RA11008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details