BANDED THRUST BEARINGS – INCH
• Steel Needles
*Speed limit shown is for oil lubrication.
| Quality Bearings & Components | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | BTDASY-TB075146 |
| Product Name | Banded Thrust Bearings - Inch |
| Design Units | Inch |
| Bore | 0.7500 inch (19.050 mm) |
| Outside Diameter | 1.4690 inch (37.313 mm) |
| Overall Width | 0.5630 inch (14.300 mm) |