Small Series
FLANGED SLEEVE BEARINGS – INCH
• Sintered Bronze SAE 841
• Oil-Impregnated
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSNFLN-G105 |
| Product Name | Flanged Sleeve Bearings - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Bearing ID | 0.1260 inch (3.20 mm) |
| Bearing OD | 0.2215 inch (5.63 mm) |
| Length | 0.141 to 0.148 inch (3.58 to 3.76 mm) |