Shell-Type
NEEDLE ROLLER BEARINGS-OPEN END – METRIC
• 52100 Hardened Chrome Steel Needle Bearing
• Low Carbon Steel Bearing Cage
• Cage Guided
• Case-Hardened Steel Roller Cup
• Drawn Cup
Features:
•Extremely high speed
• High load capacity
•Low profile, lightweight caged
• Caged needle bearings offer up to
3X the speed of uncaged designs
• Extremely low rolling friction
• High lubrication capacity
•Low sensitivity to misalignment
• Needles have high length to
diameter ratios
| Quality Bearings & Components | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BNDHKXM0408 |
| Product Name | Needle Roller Bearings-Open End - Metric |
| Type | Needle Roller Without Inner Drawn Cup Caged Needle |
| Design Units | Metric |
| Bore | 0.1575 inch (4.000 mm) |
| Outside Diameter | 0.3150 inch (8.000 mm) |