Quality Bearings & Components Needle Roller Bearing Pressbearings - Metric BDNRSSMSAS10

Description
Needle Roller Bearing PRESSBEARINGS – METRIC • Drawn Cup Needle Roller Bearing • Carbon Steel Housing, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings
Description
Needle Roller Bearing PRESSBEARINGS – METRIC • Drawn Cup Needle Roller Bearing • Carbon Steel Housing, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing Pressbearings  -  Metric - BDNRSSMSAS10 - Quality Bearings & Components
Hicksville, NY, USA
Needle Roller Bearing Pressbearings - Metric
BDNRSSMSAS10
Needle Roller Bearing Pressbearings - Metric BDNRSSMSAS10
Needle Roller Bearing PRESSBEARINGS – METRIC • Drawn Cup Needle Roller Bearing • Carbon Steel Housing, Black Oxide Finish Features: • Simple quick press-fit installation • Self-aligning to ±5° • High-speed, high-load • No precision holes required • Major assembly and production savings

Needle Roller Bearing
PRESSBEARINGS – METRIC

• Drawn Cup Needle Roller Bearing
• Carbon Steel Housing, Black Oxide Finish
Features:
• Simple quick press-fit installation

• Self-aligning to ±5°

• High-speed, high-load

• No precision holes required

• Major assembly and production savings

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Roller Bearings
Product Number BDNRSSMSAS10
Product Name Needle Roller Bearing Pressbearings - Metric
Operating Temperature -22 to 248 F (-30 to 120 C)
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Metric
Bore 0.3933 to 0.3937 inch (9.991 to 10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Rotation - Cross Roller Ring - RB14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details