Quality Bearings & Components Pressbearings - Metric BDARSSM04

Description
Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
Description
Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Suppliers

Company
Product
Description
Supplier Links
Pressbearings  -  Metric - BDARSSM04 - Quality Bearings & Components
Hicksville, NY, USA
Pressbearings - Metric
BDARSSM04
Pressbearings - Metric BDARSSM04
Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating

Delrin
PRESSBEARINGS – METRIC

• Delrin Bearing
• Carbon Steel Retainer, Black Oxide Finish
• FDA Approved Material

Features:
• Press-fit installation

• Self-aligning to ±5°

• Self-Lubricating

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BDARSSM04
Product Name Pressbearings - Metric
Bushing Type Flanged
Design Units Metric
Bearing ID 0.1583 to 0.1602 inch (4.02 to 4.07 mm)
Length 0.378 inch (9.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Concentric - B-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
DP11™ Metal-Polymer Low Friction Composite Bearings - 11 DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details