Needle Bearing
CAM YOKE ROLLERS-SEALED – INCH
• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races
• Shafts should be hardened to Rc 58 min.
| Quality Bearings & Components | |
|---|---|
| Product Category | Cam Followers |
| Product Number | BBXCAM-YN40 |
| Product Name | Cam Yoke Rollers-Sealed - Inch |
| Type | Yoke |
| Design Units | Inch |
| Load Rating | 3930 lbs (1782 kg) |
| Bearing Material | Steel |