Quality Bearings & Components Cam Yoke Rollers-Sealed - Inch BBXCAM-YN32

Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.
Description
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.

Suppliers

Company
Product
Description
Supplier Links
Cam Yoke Rollers-Sealed  -  Inch - BBXCAM-YN32 - Quality Bearings & Components
Hicksville, NY, USA
Cam Yoke Rollers-Sealed - Inch
BBXCAM-YN32
Cam Yoke Rollers-Sealed - Inch BBXCAM-YN32
Needle Bearing CAM YOKE ROLLERS-SEALED – INCH • High-Carbon Steel Through-Hardened and Ground Outer Race • Low-Carbon Alloy Steel Hardened Studs and Inner Races • Shafts should be hardened to Rc 58 min.

Needle Bearing
CAM YOKE ROLLERS-SEALED – INCH

• High-Carbon Steel Through-Hardened and Ground Outer Race
• Low-Carbon Alloy Steel Hardened Studs and Inner Races
• Shafts should be hardened to Rc 58 min.

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Cam Followers
Product Number BBXCAM-YN32
Product Name Cam Yoke Rollers-Sealed - Inch
Type Yoke
Design Units Inch
Load Rating 2225 lbs (1009 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Rotation - Cam Follower - CF18MUU-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details